6 Pin Non-base Lead Darlington Output, Single Optocoupler
OPTOISOLATOR 5KV 1CH DARL 6-DIP
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-MOC8021X | 58-MOC8021X-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Output | Photodarlington | Photodarlington |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Package Type | "6-DIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole |