onsemi Transistor, Photovoltaic Output Optoisolators MOC8021M

Description
Optoisolator Darlington Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOC8021M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC8021M-ND
Transistor, Photovoltaic Output Optoisolators MOC8021M-ND
Optoisolator Darlington Output 4170Vrms 1 Channel 6-DIP

Optoisolator Darlington Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi - 46AC1385 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi
46AC1385
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi 46AC1385
OPTOCOUPLER, DARLINGTON, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:100V; Product RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:100V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOC8021M
Transistor Output Optocouplers MOC8021M
Transistor Output Optocouplers Photodarlington

Transistor Output Optocouplers Photodarlington

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number MOC8021M-ND 46AC1385 MOC8021M
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Photodarlington
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED020I12FTXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Isolators - Gate Drivers - SI8235AB-C-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details