onsemi Signal Isolator and Optocoupler MOC3063TVM

Description
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr Product overview: MOC3063TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063TVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr Product overview: MOC3063TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063TVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Signal Isolator and Optocoupler
904-MOC3063TVM
Signal Isolator and Optocoupler 904-MOC3063TVM
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr Product overview: MOC3063TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063TVM can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr Product overview: MOC3063TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063TVM can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, SCR Output Optoisolators - MOC3063TVM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3063TVM-ND
Triac, SCR Output Optoisolators MOC3063TVM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Phototriac O/p, 7.5Kv, Dip-6; Optocoupler Case Style Onsemi - 34C1349 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 7.5Kv, Dip-6; Optocoupler Case Style Onsemi
34C1349
Optocoupler, Phototriac O/p, 7.5Kv, Dip-6; Optocoupler Case Style Onsemi 34C1349
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site
Opto Cplr, Phototriac O/p, 7.5Kv, Dip6; Optocoupler Case Style Onsemi - 95W3508 - Newark, An Avnet Company
Chicago, IL, United States
Opto Cplr, Phototriac O/p, 7.5Kv, Dip6; Optocoupler Case Style Onsemi
95W3508
Opto Cplr, Phototriac O/p, 7.5Kv, Dip6; Optocoupler Case Style Onsemi 95W3508
OPTO CPLR, PHOTOTRIAC O/P, 7.5KV, DIP6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

OPTO CPLR, PHOTOTRIAC O/P, 7.5KV, DIP6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3063TVM
Triac & SCR Output Optocouplers MOC3063TVM
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr

Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-MOC3063TVM MOC3063TVM-ND 34C1349 95W3508 MOC3063TVM
Product Name Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocoupler, Phototriac O/p, 7.5Kv, Dip-6; Optocoupler Case Style Onsemi Opto Cplr, Phototriac O/p, 7.5Kv, Dip6; Optocoupler Case Style Onsemi Triac & SCR Output Optocouplers
Output PhotoTriac Triac
Mounting Option Tube Through Hole DIP DIP
Isolation Voltage 5250 volts 4170 volts 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - SI8233AB-C-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details