Triac & SCR Output Optocouplers 6P OPTO TRIAC Product overview: MOC3063SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063SM can be used for catalog matching and distributor lookup.
Triac Output Optocoupler With Zero CRSVR, 1-Element, 4170V Isolation
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers 6P OPTO TRIAC
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 kV, 600 V, Surface Mount DIP, 6 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3063SM | MOC3063SM | 7613704P | 7613704 | MOC3063SM-ND | MOC3063SM | 95W3505 |
| Product Name | Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 600 V, Surface Mount Dip, 6 Rohs Compliant Onsemi | |
| Output | PhotoTriac | Phototriac | Triac | ||||
| Mounting Option | Tube | DIP | Surface mount | Surface Mount | |||
| Isolation Voltage | 5250 volts | 4170 volts | 4170 volts | ||||
| Input | DC | DC |