onsemi Triac, SCR Output Optoisolators MOC3073SR2VM

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 488-MOC3073SR2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3073SR2VMTR-ND
Triac, SCR Output Optoisolators 488-MOC3073SR2VMTR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - 488-MOC3073SR2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3073SR2VMDKR-ND
Triac, SCR Output Optoisolators 488-MOC3073SR2VMDKR-ND
OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - 488-MOC3073SR2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3073SR2VMCT-ND
Triac, SCR Output Optoisolators 488-MOC3073SR2VMCT-ND
OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

Buy Now Datasheet
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi - 65AC4822 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi
65AC4822
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi 65AC4822
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3073M SeriesRoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3073M SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 488-MOC3073SR2VMTR-ND 65AC4822
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC60H12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details