Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac Output Optocoupler With Zero CRSVR, 1-Element, 4170V Isolation
Triac & SCR Output Optocouplers Triac Driver Output Optocoupler, 6-Pin DIP 600V Zero Crossing Product overview: MOC3062SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3062SM can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3062SM-ND | 8066064P | 8066064 | MOC3062SM | 904-MOC3062SM | MOC3062SM |
| Product Name | Triac, SCR Output Optoisolators | Optocouplers | Optocouplers | 600V DIP Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | |
| Output | Triac | Phototriac | PhotoTriac | |||
| Package Type | 6-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | DIP | Surface mount | Tube | ||
| Isolation Voltage | 4170 volts | 4170 volts | 5250 volts |