onsemi Transistor, Photovoltaic Output Optoisolators MOCD211M

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOCD211M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD211M-ND
Transistor, Photovoltaic Output Optoisolators MOCD211M-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOCD211M
Transistor Output Optocouplers MOCD211M
Transistor Output Optocouplers SO-8 DUAL CH PHOTO

Transistor Output Optocouplers SO-8 DUAL CH PHOTO

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi - 34C7499 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi
34C7499
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi 34C7499
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:20%; Product Range:-; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:20%; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number MOCD211M-ND MOCD211M 34C7499
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi
Input DC 60mA
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3121MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
Isolators - Gate Drivers - SI8231BB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details