onsemi Optoisolators - Transistor, Photovoltaic Output - MOCD207R2VM MOCD207R2VM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885552-MOCD207R2VM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MOCD207 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: MOCD207R2VMTR, MOCD207R2VMCT, MOCD207R2VM-ND, MOCD207R2VMDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885552-MOCD207R2VM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MOCD207 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: MOCD207R2VMTR, MOCD207R2VMCT, MOCD207R2VM-ND, MOCD207R2VMDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOCD207R2VM - 885552-MOCD207R2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOCD207R2VM
885552-MOCD207R2VM
Optoisolators - Transistor, Photovoltaic Output - MOCD207R2VM 885552-MOCD207R2VM
Manufacturer: ON Semiconductor Win Source Part Number: 885552-MOCD207R2VM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MOCD207 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: MOCD207R2VMTR, MOCD207R2VMCT, MOCD207R2VM-ND, MOCD207R2VMDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 885552-MOCD207R2VM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MOCD207
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: MOCD207R2VMTR, MOCD207R2VMCT, MOCD207R2VM-ND, MOCD207R2VMDKR

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOCD207R2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD207R2VMTR-ND
Transistor, Photovoltaic Output Optoisolators MOCD207R2VMTR-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOCD207R2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD207R2VMDKR-ND
Transistor, Photovoltaic Output Optoisolators MOCD207R2VMDKR-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOCD207R2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD207R2VMCT-ND
Transistor, Photovoltaic Output Optoisolators MOCD207R2VMCT-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi - 84H6391 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi
84H6391
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi 84H6391
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOCD207R2VM
Transistor Output Optocouplers MOCD207R2VM
Transistor Output Optocouplers 8-Pin Optocoupler 2Ch Phototransistor

Transistor Output Optocouplers 8-Pin Optocoupler 2Ch Phototransistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 885552-MOCD207R2VM MOCD207R2VMTR-ND 84H6391 MOCD207R2VM
Product Name Optoisolators - Transistor, Photovoltaic Output - MOCD207R2VM Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi Transistor Output Optocouplers
Mounting Option Surface Mount; 8-SOIC Surface Mount SOIC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details