Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225816-MOC3063VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP (0.300", 7.62mm)
Approvals: IEC/EN/DIN, UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Family Name: MOC3063M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-DIP
Static dV/dt (Minimum): 600V/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3061-V; EL3062-V; EL3063-V;
Introduction Date: May 29, 2003
ECCN: EAR99
Country of Origin: Republic of Korea, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr Product overview: MOC3063VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063VM can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRIAC, 7.5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.2kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
60mA 600V 1.3V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1225816-MOC3063VM | MOC3063VM-ND | 904-MOC3063VM | 31Y3021 | MOC3063VM | MOC3063VM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3063VM | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler | Optocoupler, Triac, 7.5Kv, Dip-6; Optocoupler Case Style Onsemi | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Triac & SCR Output Optocouplers |
| Output | Triac | Triac | PhotoTriac | |||
| Isolation Voltage | 4170 volts | 4170 volts | 5250 volts | 4200 volts | 4170 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |