Triac & SCR Output Optocouplers 600V Optocoupler Triac Driver ZC Product overview: MOC3063M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063M can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Triac & SCR Output Optocouplers 600V Optocoupler Triac Driver ZC
OPTOCOUPLER, PHOTOTRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:30mA RoHS Compliant: Yes
60mA 600V 1.3V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3063M | MOC3063M-ND | 1841023 | 1841322P | MOC3063M | 72K8904 | MOC3063M |
| Product Name | 600V Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocouplers | Optocouplers | Triac & SCR Output Optocouplers | Optocoupler, Phototriac, 7500Vac; Optocoupler Case Style Onsemi | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output |
| Output | PhotoTriac | Triac | Triac driver | ||||
| Mounting Option | Tube | Through Hole | Through hole | DIP | DIP | ||
| Isolation Voltage | 5250 volts | 4170 volts | 7500 volts | 7500 volts | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" |