Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac AC-OUT 1-CH 600V 6-Pin PDIP SMD T/R Product overview: MOC3052SR2M from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3052SR2M can be used for catalog matching and distributor lookup.
OPTO CPLR, TRIAC, 7.5KV, SMD; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Triac & SCR Output Optocouplers 6Pin 600V Optocoupl Rand Phs Triac Drvr
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1867328 | 1868690P | MOC3052SR2MDKR-ND | 904-MOC3052SR2M | 95W3503 | MOC3052SR2M |
| Product Name | Optocouplers | Optocouplers | Triac, SCR Output Optoisolators | SMD 600V Signal Isolator and Optocoupler | Opto Cplr, Triac, 7.5Kv, Smd; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers |
| Output | Triac | Triac | ||||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface Mount; Surface mount | Surface Mount; SMT | Surface Mount | Surface Mount DIP |