onsemi Transistor, Photovoltaic Output Optoisolators MOCD208M

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOCD208M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD208M-ND
Transistor, Photovoltaic Output Optoisolators MOCD208M-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor Output Optocoupler, 2, 2.5 Kv, 40 %, 60 Ma, Soic, 8 Rohs Compliant Onsemi - 95W3493 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 2, 2.5 Kv, 40 %, 60 Ma, Soic, 8 Rohs Compliant Onsemi
95W3493
Transistor Output Optocoupler, 2, 2.5 Kv, 40 %, 60 Ma, Soic, 8 Rohs Compliant Onsemi 95W3493
Transistor Output Optocoupler, 2, 2.5 kV, 40 %, 60 mA, SOIC, 8 RoHS Compliant: Yes

Transistor Output Optocoupler, 2, 2.5 kV, 40 %, 60 mA, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi - 34C7498 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi
34C7498
Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi 34C7498
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:100V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:100V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOCD208M
Transistor Output Optocouplers MOCD208M
Transistor Output Optocouplers SO-8 DUAL CH PHOTO

Transistor Output Optocouplers SO-8 DUAL CH PHOTO

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOCD208M-ND 95W3493 34C7498 MOCD208M
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocoupler, 2, 2.5 Kv, 40 %, 60 Ma, Soic, 8 Rohs Compliant Onsemi Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3320MC12NXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details