onsemi Triac, SCR Output Optoisolators MOC3071SM

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - MOC3071SM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3071SM-ND
Triac, SCR Output Optoisolators MOC3071SM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Signal Isolator and Optocoupler - 904-MOC3071SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
904-MOC3071SM
Signal Isolator and Optocoupler 904-MOC3071SM
Triac & SCR Output Optocouplers Triac Driver Opto Product overview: MOC3071SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3071SM can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers Triac Driver Opto Product overview: MOC3071SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3071SM can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3071SM
Triac & SCR Output Optocouplers MOC3071SM
Triac & SCR Output Optocouplers Triac Driver Opto

Triac & SCR Output Optocouplers Triac Driver Opto

Buy Now Datasheet
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi - 08AC1099 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi
08AC1099
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi 08AC1099
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3071M SeriesRoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3071M SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3071SM-ND 904-MOC3071SM MOC3071SM 08AC1099
Product Name Triac, SCR Output Optoisolators Signal Isolator and Optocoupler Triac & SCR Output Optocouplers Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8234AD-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details