Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Optocoupler Zero crossing Triac Driver
Optocoupler Zero crossing Triac Driver
Optocoupler Zero crossing Triac Driver
Triac & SCR Output Optocouplers 800V Optocoupler Triac Driver ZC
OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 kV, 800 V, DIP, 6 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3083M-ND | 7390256 | 7390256P | MOC3083M | 72K8907 | 58M9288 |
| Product Name | Triac, SCR Output Optoisolators | Optocouplers | Optocouplers | Triac & SCR Output Optocouplers | Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi | Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 800 V, Dip, 6 Rohs Compliant Onsemi |
| Output | Triac | Triac | ||||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||||
| Mounting Option | Through Hole | Through hole | DIP | DIP | ||
| Isolation Voltage | 4170 volts | 7500 volts |