Triac Output Optocoupler With Zero CRSVR, 1-Element, 4170V Isolation
Triac Output Optocoupler With Zero CRSVR, 1-Element, 4170V Isolation
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr Product overview: MOC3062SVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3062SVM can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Manufacturer: ON Semiconductor
Win Source Part Number: 885529-MOC3062SVM
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: MOC3062
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3062SVM | 904-MOC3062SVM | MOC3062SVM-ND | 885529-MOC3062SVM | MOC3062SVM |
| Product Name | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - MOC3062SVM | Triac & SCR Output Optocouplers | |
| Isolation Voltage | 4170 volts | 5250 volts | 4170 volts |