6-Pin DIP 600V Zero Crossing Triac Driver Output Optocoupler, MDIP 6L, 1000-BULK Product overview: MOC3162TVM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3162TVM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225830-MOC3162TVM
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3162TVM | 1225830-MOC3162TVM | MOC3162TVM-ND |
| Product Name | 600V DIP Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - MOC3162TVM | Triac, SCR Output Optoisolators |
| Mounting Option | Bulk | Through Hole |