Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225814-MOC3063SR2VM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Approvals: IEC/EN/DIN, UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Family Name: MOC3063M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-SMD
Static dV/dt (Minimum): 600V/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3061S1(TB)-V; EL3062S(TA)-V; EL3063S(TA)-V;
Introduction Date: May 29, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr Product overview: MOC3063SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063SR2VM can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 kV, 600 V, Surface Mount DIP, 6 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1225814-MOC3063SR2VM | 904-MOC3063SR2VM | MOC3063SR2VMTR-ND | 95W3507 | 66W0841 | MOC3063SR2VM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3063SR2VM | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 600 V, Surface Mount Dip, 6 Rohs Compliant Onsemi | Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers |
| Output | Triac | PhotoTriac | Triac |