Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078699-MOC3061SM
Packaging: Tube/Rail
Approvals: UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/μs
Current - LED Trigger (Ift) (Max): 15mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers Triac Driver Output Optocoupler, 6-Pin DIP 600V Zero Crossing Product overview: MOC3061SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3061SM can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:MOC3061M Series RoHS Compliant: Yes
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1078699-MOC3061SM | 8066058P | 8066058 | MOC3061SM-ND | 904-MOC3061SM | 34C1344 | MOC3061SM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3061SM | Optocouplers | Optocouplers | Triac, SCR Output Optoisolators | 600V DIP Signal Isolator and Optocoupler | Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers |
| Output | Triac | Phototriac | Triac | PhotoTriac | |||
| Mounting Option | Surface Mount; 6-SMD | DIP | Surface mount | Surface Mount | Tube | Surface Mount DIP | |
| Forward Current | 60 milliamps | ||||||
| Isolation Voltage | 4170 volts | 4170 volts | 5250 volts | 4170 volts |