ISOLATED, DUAL-INPUT CONTROL, HI
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1589-MP18831-4CGY-PTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |