Lite-On USA International Inc. 600V Signal Isolator and Optocoupler MOC3052

Description
Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP Product overview: MOC3052 from Lite-On is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3052 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP Product overview: MOC3052 from Lite-On is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3052 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Signal Isolator and Optocoupler
904-MOC3052
600V Signal Isolator and Optocoupler 904-MOC3052
Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP Product overview: MOC3052 from Lite-On is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3052 can be used for catalog matching and distributor lookup.

Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP Product overview: MOC3052 from Lite-On is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3052 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - 160-1883-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
160-1883-ND
Triac, SCR Output Optoisolators 160-1883-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 6912293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6912293
Optocouplers 6912293
Optocoupler Triac Output, 600V, DIP6

Optocoupler Triac Output, 600V, DIP6

Supplier's Site
Optocouplers - 1689689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1689689
Optocouplers 1689689
Optocoupler Triac Output, 600V, DIP6

Optocoupler Triac Output, 600V, DIP6

Supplier's Site
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output
MOC3052
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output MOC3052
50mA 600V 1.15V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS

50mA 600V 1.15V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3052
Triac & SCR Output Optocouplers MOC3052
Triac & SCR Output Optocouplers Optocoupler TRIAC

Triac & SCR Output Optocouplers Optocoupler TRIAC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-MOC3052 160-1883-ND 6912293 MOC3052 MOC3052
Product Name 600V Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocouplers Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output Triac & SCR Output Optocouplers
Output Triac Triac
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3141MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details