onsemi Triac, SCR Output Optoisolators MOC3073M

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 488-MOC3073M-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3073M-ND
Triac, SCR Output Optoisolators 488-MOC3073M-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP

Buy Now Datasheet
DIP Signal Isolator and Optocoupler - 904-MOC3073M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Signal Isolator and Optocoupler
904-MOC3073M
DIP Signal Isolator and Optocoupler 904-MOC3073M
Triac Driver Optocoupler, 6-Pin DIP Random-Phase (800 Volt Peak), 1000-TUBE Product overview: MOC3073M from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3073M can be used for catalog matching and distributor lookup.

Triac Driver Optocoupler, 6-Pin DIP Random-Phase (800 Volt Peak), 1000-TUBE Product overview: MOC3073M from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3073M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi - 65AC4819 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi
65AC4819
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi 65AC4819
OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3073M Series RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3073M Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3073M
Triac & SCR Output Optocouplers MOC3073M
Triac & SCR Output Optocouplers RAND PHASE TRIAC

Triac & SCR Output Optocouplers RAND PHASE TRIAC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 488-MOC3073M-ND 904-MOC3073M 65AC4819 MOC3073M
Product Name Triac, SCR Output Optoisolators DIP Signal Isolator and Optocoupler Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1400HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details