Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Triac & SCR Output Optocouplers DIP-6 NON-ZERO TRIAC Product overview: MOC3052M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3052M can be used for catalog matching and distributor lookup.
Optocoupl Triac AC-OUT 1Ch 600VDRM 6PDIP
Optocoupl Triac AC-OUT 1Ch 600VDRM 6PDIP
60mA 600V 1.18V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
Triac & SCR Output Optocouplers DIP-6 NON-ZERO TRIAC
OPTOCOUPLER, TRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:10mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3052M-ND | 904-MOC3052M | 6711447 | MOC3052M | MOC3052M | 72K8902 |
| Product Name | Triac, SCR Output Optoisolators | DIP Signal Isolator and Optocoupler | Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Triac & SCR Output Optocouplers | Optocoupler, Triac, 7500Vac; Optocoupler Case Style Onsemi |
| Output | Triac | PhotoTriac | Triac | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||||
| Mounting Option | Through Hole | Tube | Through hole | DIP | ||
| Isolation Voltage | 4170 volts | 4170 volts | 4170 volts | 4170 volts |