onsemi Optoisolators - Triac, SCR Output - MOC3082SR2M MOC3082SR2M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078720-MOC3082SR2M Packaging: Reel - TR Approvals: UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.3V Voltage - Off State: 800V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 500μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/μs Current - LED Trigger (Ift) (Max): 10mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078720-MOC3082SR2M Packaging: Reel - TR Approvals: UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.3V Voltage - Off State: 800V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 500μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/μs Current - LED Trigger (Ift) (Max): 10mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - MOC3082SR2M - 1078720-MOC3082SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3082SR2M
1078720-MOC3082SR2M
Optoisolators - Triac, SCR Output - MOC3082SR2M 1078720-MOC3082SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078720-MOC3082SR2M Packaging: Reel - TR Approvals: UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.3V Voltage - Off State: 800V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 500μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/μs Current - LED Trigger (Ift) (Max): 10mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078720-MOC3082SR2M
Packaging: Reel - TR
Approvals: UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.3V
Voltage - Off State: 800V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/μs
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3082SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3082SR2MCT-ND
Triac, SCR Output Optoisolators MOC3082SR2MCT-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3082SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3082SR2MTR-ND
Triac, SCR Output Optoisolators MOC3082SR2MTR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3082SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3082SR2MDKR-ND
Triac, SCR Output Optoisolators MOC3082SR2MDKR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
904-MOC3082SR2M
Signal Isolator and Optocoupler 904-MOC3082SR2M
Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr Product overview: MOC3082SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3082SR2M can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr Product overview: MOC3082SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3082SR2M can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3082SR2M
Triac & SCR Output Optocouplers MOC3082SR2M
Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr

Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1078720-MOC3082SR2M MOC3082SR2MCT-ND 904-MOC3082SR2M MOC3082SR2M
Product Name Optoisolators - Triac, SCR Output - MOC3082SR2M Triac, SCR Output Optoisolators Signal Isolator and Optocoupler Triac & SCR Output Optocouplers
Output Triac Triac PhotoTriac
Mounting Option Surface Mount; 6-SMD Surface Mount Reel
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3144MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details