Optoisolator Transistor Output 7500Vpk 1 Channel 6-DIP
Transistor Output Optocoupler, 7500V Isolation
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | MOC8111TM-ND | MOC8111TM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "6-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole |