OPTOISOLATOR 5.3KV TRIAC 6SMD Product overview: MOC3063XSM from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063XSM can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 5300Vrms 1 Channel
6 Pin Zero Crossing Triac Output, Optocoupler
Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP SMD
OPTOCOUPLER, SMDIP-6, TRIAC O/P; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3063XSM | MOC3063XSM-ND | 1806-MOC3063XSM | 403-MOC3063XSM | 40P0481 |
| Product Name | 5.3KV Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Octocouplers | Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP SMD | Optocoupler, Smdip-6, Triac O/p; Optocoupler Case Style Isocom |
| Output | Triac | Triac | Triac Output | Triac | |
| Mounting Option | Tube | Surface Mount | Surface Mount; 6-SMD, Gull Wing | Surface Mount DIP | |
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts | ||
| Package Type | 6-SMD, Gull Wing | Tube |