onsemi 600V Signal Isolator and Optocoupler MOC3052SVM

Description
Triac Output Optocoupler, 1-Element, 7500V Isolation
Request a Quote Datasheet
Description
Triac Output Optocoupler, 1-Element, 7500V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MOC3052SVM - Rochester Electronics
Newburyport, MA, United States
Triac Output Optocoupler, 1-Element, 7500V Isolation

Triac Output Optocoupler, 1-Element, 7500V Isolation

Supplier's Site Datasheet
Singapore, Singapore
600V Signal Isolator and Optocoupler
904-MOC3052SVM
600V Signal Isolator and Optocoupler 904-MOC3052SVM
Triac & SCR Output Optocouplers 6Pin 600V Optocoupl Rand Phs Triac Drvr Product overview: MOC3052SVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3052SVM can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6Pin 600V Optocoupl Rand Phs Triac Drvr Product overview: MOC3052SVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3052SVM can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, SCR Output Optoisolators - MOC3052SVM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3052SVM-ND
Triac, SCR Output Optoisolators MOC3052SVM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3052SVM
Triac & SCR Output Optocouplers MOC3052SVM
Triac & SCR Output Optocouplers 6Pin 600V Optocoupl Rand Phs Triac Drvr

Triac & SCR Output Optocouplers 6Pin 600V Optocoupl Rand Phs Triac Drvr

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3052SVM 904-MOC3052SVM MOC3052SVM-ND MOC3052SVM
Product Name 600V Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers
Isolation Voltage 7500 volts 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3122MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details