onsemi 600V Signal Isolator and Optocoupler MOC3163SM

Description
Triac & SCR Output Optocouplers 6-Pin Optocoupler ZC Triac Driver 600V Product overview: MOC3163SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3163SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac & SCR Output Optocouplers 6-Pin Optocoupler ZC Triac Driver 600V Product overview: MOC3163SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3163SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Signal Isolator and Optocoupler
904-MOC3163SM
600V Signal Isolator and Optocoupler 904-MOC3163SM
Triac & SCR Output Optocouplers 6-Pin Optocoupler ZC Triac Driver 600V Product overview: MOC3163SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3163SM can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6-Pin Optocoupler ZC Triac Driver 600V Product overview: MOC3163SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3163SM can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Triac, SCR Output - MOC3163SM - 1078730-MOC3163SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3163SM
1078730-MOC3163SM
Optoisolators - Triac, SCR Output - MOC3163SM 1078730-MOC3163SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078730-MOC3163SM Packaging: Tube/Rail Approvals: UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.3V Voltage - Off State: 600V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 500μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078730-MOC3163SM
Packaging: Tube/Rail
Approvals: UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3163SM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3163SM-ND
Triac, SCR Output Optoisolators MOC3163SM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers Optocouplers
Product Number 904-MOC3163SM 1078730-MOC3163SM MOC3163SM-ND
Product Name 600V Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - MOC3163SM Triac, SCR Output Optoisolators
Output PhotoTriac Triac Triac
Mounting Option Tube Surface Mount; 6-SMD Surface Mount
Isolation Voltage 5250 volts 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2ED3147MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8235BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details