onsemi Triac, SCR Output Optoisolators MOC3072M

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - MOC3072MOS-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3072MOS-ND
Triac, SCR Output Optoisolators MOC3072MOS-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi - 08AC1100 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi
08AC1100
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi 08AC1100
OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3072M Series RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3072M Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3072M
Triac & SCR Output Optocouplers MOC3072M
Triac & SCR Output Optocouplers Triac Driver Opto

Triac & SCR Output Optocouplers Triac Driver Opto

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number MOC3072MOS-ND 08AC1100 MOC3072M
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5080NSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing, 4 Leads
View Details
2 suppliers
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details