onsemi Triac, SCR Output Optoisolators MOC3071TVM

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 488-MOC3071TVM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3071TVM-ND
Triac, SCR Output Optoisolators 488-MOC3071TVM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP

Buy Now Datasheet
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi - 91AH7878 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi
91AH7878
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi 91AH7878
OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3071M Series RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3071M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 488-MOC3071TVM-ND 91AH7878
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3144MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details