The Transistor Output Optocoupler, part number 42Y3256, features a dual-channel design with a minimum isolation voltage of 2.5 kV, making it suitable for applications requiring high voltage isolation. It operates with a maximum output current of 60 mA and is housed in a compact SOIC-8 package, facilitating surface mounting. The device is compliant with RoHS standards and offers closely matched current transfer ratios, enhancing performance consistency. It is designed for use in feedback control circuits, interfacing systems of different potentials, and general-purpose switching applications. The optocoupler meets safety and regulatory approvals, including UL1577 and DIN-EN/IEC60747-5-5,
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Optocoupler Dual Transistor SOIC8
Optocoupler Dual Transistor SOIC8
Optocoupler Dual Transistor SOIC8
Transistor Output Optocoupler, 2, 2.5 kV, 100 %, 60 mA, SOIC, 8 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 2.5KV, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocouplers SO-8 OPTOC. DUAL CH
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOCD217R2MDKR-ND | 7614530 | 7614530P | 42Y3256 | 34C1317 | MOCD217R2M |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Transistor Output Optocoupler, 2, 2.5 Kv, 100 %, 60 Ma, Soic, 8 Rohs Compliant Onsemi | Optocoupler, Phototransistor, 2.5Kv, Full Reel; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | DC | DC | |||
| Output | Phototransistor | Phototransistor; Transistor | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||||
| Mounting Option | Surface Mount | Surface mount | SOIC | SOIC | ||
| Isolation Voltage | 2500 volts | 2500 volts |