onsemi Transistor, Photovoltaic Output Optoisolators MOC8106M

Description
Optoisolator Transistor Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOC8106M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC8106M-ND
Transistor, Photovoltaic Output Optoisolators MOC8106M-ND
Optoisolator Transistor Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 7.5Kv, Dip-6; No. Of Channels Onsemi - 66W0844 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 7.5Kv, Dip-6; No. Of Channels Onsemi
66W0844
Optocoupler, Phototransistor O/p, 7.5Kv, Dip-6; No. Of Channels Onsemi 66W0844
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:100V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:100V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Phototransistor O/p, 7.5Kv, Dip-6, Full Reel; No. Of Channels Onsemi - 52M5786 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 7.5Kv, Dip-6, Full Reel; No. Of Channels Onsemi
52M5786
Optocoupler, Phototransistor O/p, 7.5Kv, Dip-6, Full Reel; No. Of Channels Onsemi 52M5786
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 7.5KV, DIP-6, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 7.5KV, DIP-6, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOC8106M
Transistor Output Optocouplers MOC8106M
Transistor Output Optocouplers PHOTO OUT OPTO NO BASE

Transistor Output Optocouplers PHOTO OUT OPTO NO BASE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC8106M-ND 66W0844 52M5786 MOC8106M
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 7.5Kv, Dip-6; No. Of Channels Onsemi Optocoupler, Phototransistor O/p, 7.5Kv, Dip-6, Full Reel; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP DIP
Isolation Voltage 4170 volts 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3144XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details