onsemi Transistor, Photovoltaic Output Optoisolators MOCD223R1VM

Description
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOCD223R1VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD223R1VM-ND
Transistor, Photovoltaic Output Optoisolators MOCD223R1VM-ND
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOCD223R1VM - 1078785-MOCD223R1VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOCD223R1VM
1078785-MOCD223R1VM
Optoisolators - Transistor, Photovoltaic Output - MOCD223R1VM 1078785-MOCD223R1VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078785-MOCD223R1VM Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.25V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 1V Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 500% @ 1mA Switching Turn-On and Turn-Off Time: 3.5μs, 95μs Rise and Fall Time: 1μs, 2μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078785-MOCD223R1VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 1V
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 500% @ 1mA
Switching Turn-On and Turn-Off Time: 3.5μs, 95μs
Rise and Fall Time: 1μs, 2μs
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number MOCD223R1VM-ND 1078785-MOCD223R1VM
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - MOCD223R1VM
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO Tall
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3026ASXUMA1DKR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details