Richardson RFPD Datasheets for RF Adapters
RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss.
RF Adapters: Learn more
| Product Name | Notes |
|---|---|
| 0.1 - 1.5 GHz SMA Monitor Tee Adapter | |
| 1.5 - 6 GHz SMA Monitor Tee Adapter | |
| 1.6/5.6 Female - N Male 75 Ω Adapter | |
| 1.6/5.6 Male - N Male 75 Ω Adapter | |
| 2.4 mm (female) to 2.4 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 2.4 mm (female) to 2.4 mm (male)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 2.92 mm (female) to 2.92 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 2.92 mm (female) to 2.92 mm (male)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 3.5 mm (female) to 3.5 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 3.5 mm (female) to 3.5 mm (male)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance,... | |
| 50 Ohm, SMP Bullet, length 1325mm | |
| 50 Ohm, SMP Bullet, length 625mm | |
| 50 Ohm, SMP Bullet, length 725mm | |
| 50 Ohm, SMP Bullet, length 825mm | |
| 50 Ohm, SMP Bullet, length 925mm | |
| 6 - 12.4 GHz SMA Monitor Tee Adapter | |
| 7-16 DIN Female to 7-16 DIN Female Right Angle Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female to 7-16 DIN Female Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female to N Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| 7-16 DIN Female to N Male Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN JACK TO N PLUG ADAPTER, includes HEX stainless Steel shells on each plug end. | |
| 7-16 DIN JACK TO N PLUG ADAPTER | |
| 7-16 DIN Male to 7-16 DIN Female Right Angle Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male to 7-16 DIN Female Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male to 7-16 DIN Male Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male to N Female Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male to N Male Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN PLUG TO N PLUG ADAPTER, includes HEX stainless Steel shells on each plug end. | |
| 7-16 DIN PLUG TO N PLUG ADAPTER | |
| 7/16 Female - HN Male Adapter | |
| 7/16 Male - HN Female Adapter | |
| Adapter N Jack / N Jack | |
| Adapter SMA Jack / SMA Jack / SMA Jack | |
| Adapter SMA Plug / SMA Plug / SMA Plug | |
| Adapter SMP Plug to SMP Plug 50 ohm | |
| Adapter, 3.5mm Female to 3.5mm Female, Straight: Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite | |
| Adapter, 3.5mm Male to 3.5mm Female, Straight; Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite | |
| Adapter, 3.5mm Male to 3.5mm Male, Straight; Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite | |
| Adapter, BNC FEMALE - N FEMALE BULKHEAD PANEL SEAL STRAIGHT | |
| Adapter, BNC Male to F Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| Adapter | |
| Adaptor BNC Female to MCX Female | |
| Adaptor SMA Male to RP MCX Male | |
| BMR-Spring Male to SMA Female Slide on, Two hole flange Adapter | |
| BMR-Spring Male to SMA Female Snap on, Two Hole Flange Adaptor | |
| BNC 75 OHM Female to 1/4; X 24 Stud Adapter, Kenwood TK240, TK340; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| BNC 75 OHM Female to 75 OHM BNC Female Rear Mount Bulkhead Adapter, Isolated; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Female to 75 OHM BNC Female Rear Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Female to 75 OHM BNC Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Female to 75 OHM BNC Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male to 75 OHM BNC Female Right Angle Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male to 75 OHM BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC F Adapter, Double BNC 75 OHM Female to 75 OHM BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Female - C Male Straight Adapter | |
| BNC Female - DIN 1.6/5.6 Male Straight Adapter | |
| BNC Female - MCX Female Adapter | |
| BNC Female - MCX Male Straight Adapter | |
| BNC Female - MQ Female Adapter | |
| BNC Female - N Female Adapter | |
| BNC Female - N Female Flange Type Adapter | |
| BNC Female - N Female Square Flange Panel Sealed Straight Adapter | |
| BNC Female - N Female Straight Adapter | |
| BNC Female - N Male Adapter | |
| BNC Female - N Male Straight Adapter | |
| BNC Female - TNC Male Straight Adapter | |
| BNC Female - UHF Male Adapter | |
| BNC Female - UHF Male Straight Adapter | |
| BNC Female to 1/4 X 24 Stud Straight Adapter, Kenwood TK240, TK340 and TK340; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Polypropy lene | |
| BNC Female to BNC Female Barrel Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Polypropy lene | |
| BNC Female to BNC Female Front Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Female to BNC Female Front Mount Insulated Bulkhead Adapter, O-Ring; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female to BNC Female Front Mount Insulated Bulkhead Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Female to F Female Quick Disconnect Bulkhead; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Teflon | |
| BNC Female to F Female Straight Adapter; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene | |
| BNC Female to Motorola Phono Plug (Cellular) Straight Adapter for P110, P120 and GP300; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female to RCA Male Quick Disconnect Bulkhead; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Teflon | |
| BNC Female to RCA Phono Jack Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Female to RCA Plug Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC Female to SMA Female (Motorola/Cellular) Quick Disconnect Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female to SMA Female (Motorola/Cellular) Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female to SMA Female (OKI 900/Cellular) Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female to SMA Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female to UHF Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Female to UHF Male Straight Adapter (Connector Saver); Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Female to UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC Male - 1.6/5.6 Male Straight Adapter | |
| BNC Male - DIN 1.6/5.6 Female Straight Adapter | |
| BNC Male - MCX Female Adapter | |
| BNC Male - MQ Female Adapter | |
| BNC Male - N Female Straight Adapter | |
| BNC Male - N Male Straight Adapter | |
| BNC Male - UHF Female Straight Adapter | |
| BNC Male TNC Female Straight Adapter | |
| BNC Male to BNC Female Right Angle Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| BNC Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| BNC Male to Double BNC Female F Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Male to Double BNC Female Goalpost Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Male to Double BNC Female T Adapter, Molded Jacket; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Male to RCA Female Phono Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC T Adapter, Double BNC 75 OHM Female to 75 OHM BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC T Adapter, Double BNC Female to BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC T Adapter, Double BNC Female to BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC T Adapter, Triple BNC Female; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| BNC75 Male - Type 43 Male Adapter | |
| Bulkhead Adapter. SMA Female to SMA Female with D-flat. | |
| Bulkhead Adapters. TNC Female to TNC Female with O-ring. | |
| Bulkhead Female-Female with Panel Seal | |
| Bulkhead Mounting Jack - Jack | |
| C Female - HN Male Straight Adapter | |
| C Male - HN Female Straight Adapter | |
| Coaxial Connector N(f) to QC(m) | |
| CONNECTOR ASSEMBLY N(m) to QC(m) ADAPTER STR | |
| CONNECTOR, COAXIAL, RF 7-16(m) to QC(m) ADAPTER | |
| CONNECTOR, COAXIAL, RF HN(f) to QC(m) | |
| CONNECTOR, COAXIAL, RF HN(m) to QC(m) ADAPTER | |
| CONNECTOR, COAXIAL, RF LC(f) to QC(m) ADAPTER | |
| CONNECTOR, COAXIAL, RF QDS(m) to QC(m) ADAPTER | |
| CONNECTOR, COAXIAL, RF QRM(m) to QC(m) ADAPTER | |
| CONNECTOR, COAXIAL, RF SQS(m) to QC(m) ADAPTER | |
| Elbow Male-Female Polyethylene Insulator | |
| F Female to 3.5 Mono Plug Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene | |
| F Female to F Female Rear Mount Bulkhead Adapter with Hardware; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene | |
| F Female to F Female Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene | |
| F Male Quick Disconnect to F Female Adapter | |
| F Male to F Female Right Angle Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene | |
| F Male to F Male Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene | |
| Female-Female Adapter | |
| FME Female to BNC Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female to Mini UHF Female Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female to Mini UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female to TNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to BNC Male Right Angle Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to Mini UHF Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| FME Male to Mini UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| FME Male to N Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to SMA Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to SMA Male Right Angle Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to TNC Male Right Angle Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to TNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| HN Male - N Female Straight Adapter | |
| In Series Adapter For PCB to PCB Link | |
| In Series Bulkhead Adapter (Male-Male Center Contact) | |
| In-Series Adapter. SMA Male to SMA Male. | |
| Low PIM Adapter N Female to 4.1/9.5 (Mini) DIN Male | |
| Low PIM Adapter N Male to 4.1/9.5 (Mini) DIN Male | |
| Low PIM Adapter, N Female to 4.1/9.5 (Mini) DIN Female | |
| Low PIM Adapter, N Male to 4.1/9.5 (Mini) DIN Female | |
| Low PIM Adapters 4.1-9.5 (Mini) DIN Female to 7-16 DIN Female; WB-S-T | |
| Low PIM Adapters 4.1-9.5 (Mini) DIN Female to 7-16 DIN Male; WB-S-T | |
| Low PIM Adapters 4.1-9.5 (Mini) DIN Male to 7-16 DIN Female; WB-S-T | |
| Low PIM Adapters 4.1-9.5 (Mini) DIN Male to 7-16 DIN Male; WB-S-T | |
| Male-Male Adapter Slide-Slide Type Board to Board 11.7mm | |
| MQ Female - N Female Adapter | |
| MQ Female - UHF Male Adapter | |
| MQ Male - N Female Adapter | |
| MQ Male - UHF Female Adapter | |
| N Female - 1.6/5.6 Female Straight Adapter | |
| N Female - 1.6/5.6 Male Straight Adapter | |
| N Female - 7/16 Female Straight Adapter | |
| N Female - 7/16 Male Straight Adapter | |
| N Female - BNC Male Straight Adapter | |
| N Female - C Female Flange Receptacle Adapter | |
| N Female - C Male Straight Adapter | |
| N Female - LC Female Adapter | |
| N Female - LC Female Square Flange Straight Adapter | |
| N Female - LC Male Straight Adapter | |
| N Female - QMA Female Straight Adapter | |
| N Female - QMA Male Straight Adapter | |
| N Female - TNC Male Straight Adapter | |
| N Female - UHF Male Straight Adapter | |
| N Female to BNC Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to BNC Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to N Female Straight Barrel Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to N Female Straight Barrel Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to N Male Right Angle Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to UHF Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to UHF Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Male - 7/16 Female Straight Adapter | |
| N Male - 7/16 Male Straight Adapter | |
| N Male - BNC Male Straight Adapter | |
| N Male - C Female Straight Adapter | |
| N Male - MQ Female Adapter | |
| N Male - QMA Female Straight Adapter | |
| N Male - SMZ Female Adapter | |
| N Male - SMZ Male Adapter | |
| N Male - UHF Female Straight Adapter | |
| N Male to BNC Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Male to N Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Male to UHF Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Tee Adapter Double N Female to N Male; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Tee Adapter Triple N Female; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| QLI FEMALE -7/16 MALE STRAIGHT ADAPTER | |
| QLI Male -7/16 Female Straight Adapter | |
| QMA Female - SMA 3.5 Female Straight Adapter | |
| QMA Female - SMA 3.5 Male Straight Adapter | |
| QMA Female - SMA Female Straight Adapter | |
| QMA Female - SMA Male Straight Adapter | |
| QMA Male - N Male Straight Adapter | |
| QMA Male - SMA 3.5 Female Straight Adapter | |
| QMA Male - SMA 3.5 Male Straight Adapter | |
| QMA Male - SMA Female Straight Adapter | |
| QMA Male - SMA Male Straight Adapter | |
| QN Female - 7/16 Female Adapter | |
| QN Female - 7/16 Male Adapter | |
| QN Female - N Female Adapter | |
| QN Female - N Male Adapter | |
| QN Female to N Female Adaptor | |
| QN Male - 7/16 Female Adapter | |
| QN Male - 7/16 Male Adapter | |
| QN Male - N Male Adapter | |
| QN Male - QN Female Adapter | |
| RCA Jack to RCA Jack Rear Mount Bulkhead Adapter with D-Flat | |
| Reducing Adapter | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| RIGHT ANGLE ADAPTER SMA PLUG TO PLUG | |
| SMA 2.9 Female - SMA 2.4 Female Straight Adapter | |
| SMA 2.9 Female - SMA 2.4 Male Straight Adapter | |
| SMA 2.9 Female - SMP Female Straight Adapter | |
| SMA 2.9 Male - SMA 2.4 Female Straight Adapter | |
| SMA 2.9 Male - SMA 2.4 Male Straight Adapter | |
| SMA 2.9 Male - SMP Female Straight Adapter | |
| SMA 2.9 Male - SMP Male Full Detent Straight Adapter | |
| SMA 3.5 Female - MMS Female Straight Adapter | |
| SMA 3.5 Female - MMS Male Straight Adapter | |
| SMA 3.5 Male - MMS Female Straight Adapter | |
| SMA 3.5 Male - MMS Male Straight Adapter | |
| SMA F-SMP MAX M | |
| SMA Female - MMCX Male Straight Adapter | |
| SMA Female - R-MCX Female Straight Adapter | |
| SMA Female - RP SMB Plug Adapter | |
| SMA Female - RP TNC Jack Adapter | |
| SMA Female - RP TNC Plug Adapter | |
| SMA Female - SMP Female Adapter | |
| SMA Female to SMP Male Adaptor. Smooth Bore | |
| SMA Female to SMP Male Full Detent Adaptor | |
| SMA Male - R-MCX Female Straight Adapter | |
| SMA Male - RP SMB Jack Adapter | |
| SMA Male - RP TNC Plug Adapter | |
| SMA Male - SMP Male Full Detent Straight Adapter | |
| SMA Male to BNC Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE | |
| SMA Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE | |
| SMA Male to N Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE | |
| SMA MALE TO SMA FEMALE ADAPTOR | |
| SMA Male/SMP Female Adapter | |
| SMA Plug-Switch Micro Coax Plug, Slide On Straight Adapter | |
| SMA Series Jack-to-Jack Straight Adapter, Stainless Steel Plated | |
| SMA STRAIGHT PANEL ADAPTER JACK TO JACK | |
| SMA T Adapter, SMA Male to Double SMA Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE | |
| SMA T Adapter, Triple SMA Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE | |
| SMA/F-SMA/F ADAPTER | |
| SMP - SMP / FEMALE - FEMALE ADAPTER SEALED | |
| SMP-MAX - MMBX / FEMALE - MALE STRAIGHT ADAPTER 7.5MM | |
| SMP-MAX - SMP / FEMALE - FEMALE STRAIGHT ADAPTER 12.6MM | |
| SMPM / FEMALE - FEMALE ADAPTER | |
| Socket/Socket Adapter | |
| Straight Adapter Female Slide On-Female | |
| STRAIGHT ADAPTER TYPE N PLUG TO PLUG | |
| Straight Male-Male Adapter 6.4mm | |
| Straight Male-Male Adapter Gap Between PCB Cards 11.1mm | |
| Straight Male-Male Non Removable Adapter Insert | |
| Straight Male-Male Removable Adapter Insert | |
| T Adapter SMA F-F-M | |
| T Adapter SMA M-M-F | |
| Tee Female-Female Polyethylene Insulator | |
| TNC Female - N Female Square Flange Straight Adapter | |
| TNC Female - N Male Straight Adapter | |
| TNC Female - QN Male Adapter | |
| TNC Female to BNC Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to BNC Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to FME Female Euro-Nipple Adapter Straight, Black Chrome; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to FME Female Euro-Nipple Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to N Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to N Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to NEC P300 Cellular Adapter Straight; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to RCA Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to SMA Female (Motorola/Cellular) Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to SMA Female (OKI 900/Cellular) Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to SMA Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to TNC Female Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to TNC Male Right Angle Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Female to UHF Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male - QN Female Adapter | |
| TNC Male Quick Disconnect to TNC Female Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC Male to BNC Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male to N Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male to N Female Right Angle Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| TNC Male to RCA Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male to TNC Male Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male to UHF Female Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC T Adapter Double Female to Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC T Adapter Triple Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| Type F Jack to Push-on Plug Straight Adapter, Nickel Plated | |
| U.FL to SMA Jack Bulkhead | |
| WiFi and Broadband Adapter. N Male to RP N Female. | |
| WiFi and Broadband Adapter. RP N Male to N Female. |
| << Prev |