RF Industries, Inc. Between Series Adapter RFN-1047-4

Description
Low PIM Adapter, N Female to 4.1/9.5 (Mini) DIN Female
Request a Quote Datasheet
Description
Low PIM Adapter, N Female to 4.1/9.5 (Mini) DIN Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFN-1047-4 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFN-1047-4
Between Series Adapter RFN-1047-4
Low PIM Adapter, N Female to 4.1/9.5 (Mini) DIN Female

Low PIM Adapter, N Female to 4.1/9.5 (Mini) DIN Female

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFN-1047-4
Product Name Between Series Adapter
Connector Type Type N; 4.1/9.5
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 320.0 to 490.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details