RF Industries, Inc. Between Series Adapter RFE-6108

Description
FME Male to TNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
FME Male to TNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFE-6108 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFE-6108
Between Series Adapter RFE-6108
FME Male to TNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

FME Male to TNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFE-6108
Product Name Between Series Adapter
Connector Type FME; TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details