RF Industries, Inc. Between Series Adapter RFD-1670-2

Description
7-16 DIN Male to N Male Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
Request a Quote
Description
7-16 DIN Male to N Male Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFD-1670-2 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFD-1670-2
Between Series Adapter RFD-1670-2
7-16 DIN Male to N Male Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon

7-16 DIN Male to N Male Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFD-1670-2
Product Name Between Series Adapter
Connector Type Type N; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.05 :1
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details