RF Industries, Inc. In Series Adapter RFB-1135-T

Description
BNC Female to BNC Female Front Mount Insulated Bulkhead Adapter, O-Ring; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
BNC Female to BNC Female Front Mount Insulated Bulkhead Adapter, O-Ring; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFB-1135-T - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFB-1135-T
In Series Adapter RFB-1135-T
BNC Female to BNC Female Front Mount Insulated Bulkhead Adapter, O-Ring; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

BNC Female to BNC Female Front Mount Insulated Bulkhead Adapter, O-Ring; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1135-T
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details