RF Industries, Inc. In Series Adapter RFD-1652-2

Description
7-16 DIN Male to 7-16 DIN Female Right Angle Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
Request a Quote
Description
7-16 DIN Male to 7-16 DIN Female Right Angle Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFD-1652-2 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFD-1652-2
In Series Adapter RFD-1652-2
7-16 DIN Male to 7-16 DIN Female Right Angle Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon

7-16 DIN Male to 7-16 DIN Female Right Angle Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFD-1652-2
Product Name In Series Adapter
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω - SM-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details