RF Industries, Inc. In Series Adapter RFF-1448

Description
F Male to F Male Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene
Request a Quote Datasheet
Description
F Male to F Male Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFF-1448 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFF-1448
In Series Adapter RFF-1448
F Male to F Male Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene

F Male to F Male Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethylene

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFF-1448
Product Name In Series Adapter
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω - NF-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details