Radiall Between Series Adapter R191663000

Description
QLI FEMALE -7/16 MALE STRAIGHT ADAPTER
Request a Quote Datasheet
Description
QLI FEMALE -7/16 MALE STRAIGHT ADAPTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191663000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191663000
Between Series Adapter R191663000
QLI FEMALE -7/16 MALE STRAIGHT ADAPTER

QLI FEMALE -7/16 MALE STRAIGHT ADAPTER

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191663000
Product Name Between Series Adapter
Connector Type 7/16; QLI
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω - SMPM-24M+ - Mini-Circuits
Specs
Connector Type SMP; 2.4mm
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details