RF Industries, Inc. In Series Adapter RP-3402

Description
U.FL to SMA Jack Bulkhead
Request a Quote
Description
U.FL to SMA Jack Bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RP-3402 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RP-3402
In Series Adapter RP-3402
U.FL to SMA Jack Bulkhead

U.FL to SMA Jack Bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RP-3402
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details