RF Industries, Inc. In Series Adapter RFF-1476

Description
F Female to F Female Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene
Request a Quote Datasheet
Description
F Female to F Female Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFF-1476 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFF-1476
In Series Adapter RFF-1476
F Female to F Female Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene

F Female to F Female Straight Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethylene

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFF-1476
Product Name In Series Adapter
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185M-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details