TRU Corporation In Series Adapter TRU-11224

Description
2.4 mm (female) to 2.4 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.
Request a Quote Datasheet
Description
2.4 mm (female) to 2.4 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - TRU-11224 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
TRU-11224
In Series Adapter TRU-11224
2.4 mm (female) to 2.4 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.

2.4 mm (female) to 2.4 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number TRU-11224
Product Name In Series Adapter
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details