RF Industries, Inc. Tee Adapter RFT-1229

Description
TNC T Adapter Triple Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
TNC T Adapter Triple Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - RFT-1229 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
RFT-1229
Tee Adapter RFT-1229
TNC T Adapter Triple Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

TNC T Adapter Triple Female; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFT-1229
Product Name Tee Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details