RF Industries, Inc. In Series Adapter RFB-1134

Description
BNC Female to BNC Female Barrel Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Polypropy lene
Request a Quote
Description
BNC Female to BNC Female Barrel Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Polypropy lene
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFB-1134 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFB-1134
In Series Adapter RFB-1134
BNC Female to BNC Female Barrel Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Polypropy lene

BNC Female to BNC Female Barrel Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Polypropylene

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1134
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185F-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.25 :1
View Details
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details