Radiall Between Series Adapter R191841001

Description
SMA Male - SMP Male Full Detent Straight Adapter
Request a Quote Datasheet
Description
SMA Male - SMP Male Full Detent Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191841001 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191841001
Between Series Adapter R191841001
SMA Male - SMP Male Full Detent Straight Adapter

SMA Male - SMP Male Full Detent Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191841001
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω - KF-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.04 to 1.15 :1
View Details
WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details