TRU Corporation In Series Adapter TRU-11223

Description
2.92 mm (female) to 2.92 mm (male)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.
Request a Quote Datasheet
Description
2.92 mm (female) to 2.92 mm (male)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - TRU-11223 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
TRU-11223
In Series Adapter TRU-11223
2.92 mm (female) to 2.92 mm (male)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.

2.92 mm (female) to 2.92 mm (male)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number TRU-11223
Product Name In Series Adapter
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
WR12 (BJ740) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details