TRU Corporation Between Series Adapter TRU-15016

Description
CONNECTOR, COAXIAL, RF 7-16(m) to QC(m) ADAPTER
Request a Quote
Description
CONNECTOR, COAXIAL, RF 7-16(m) to QC(m) ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - TRU-15016 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
TRU-15016
Between Series Adapter TRU-15016
CONNECTOR, COAXIAL, RF 7-16(m) to QC(m) ADAPTER

CONNECTOR, COAXIAL, RF 7-16(m) to QC(m) ADAPTER

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number TRU-15016
Product Name Between Series Adapter
Connector Type 7/16; QC
Unlock Full Specs
to access all available technical data

Similar Products

DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details