RF Industries, Inc. Between Series Adapter RFB-1153

Description
BNC Female to F Female Quick Disconnect Bulkhead; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Teflon
Request a Quote Datasheet
Description
BNC Female to F Female Quick Disconnect Bulkhead; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Teflon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFB-1153 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFB-1153
Between Series Adapter RFB-1153
BNC Female to F Female Quick Disconnect Bulkhead; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Teflon

BNC Female to F Female Quick Disconnect Bulkhead; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Teflon

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1153
Product Name Between Series Adapter
Connector Type BNC; Type F
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω - SFFL-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMA-Female
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details