TRU Corporation Between Series Adapter TRU-15007

Description
CONNECTOR ASSEMBLY N(m) to QC(m) ADAPTER STR
Request a Quote
Description
CONNECTOR ASSEMBLY N(m) to QC(m) ADAPTER STR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - TRU-15007 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
TRU-15007
Between Series Adapter TRU-15007
CONNECTOR ASSEMBLY N(m) to QC(m) ADAPTER STR

CONNECTOR ASSEMBLY N(m) to QC(m) ADAPTER STR

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number TRU-15007
Product Name Between Series Adapter
Connector Type Type N; QC
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω - 10F-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.08 to 1.25 :1
View Details